L-com, Inc. 12x10x5" UL® Listed Black Weatherproof Industrial NEMA Enclosure w/Blank Non-Metallic Mounting Plate NBB121005-KIT01

Description
The NBB121005 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB121005 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide it for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. The NBB121005-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specification, click on the Data Sheet link in the Downloads tab. Features Fully gasketed lid and integral mounting flange NEMA 4X / IP66-11 rated Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Includes blank non-metallic Starboard mounting plate Stainless steel quick release latch with padlock hasps Application Industrial control equipment installations Security and surveillance equipment installations Hydraulic or pneumatic control installations Indoor and outdoor installations Wireless network and telecommunications equipment installations
Datasheet
Description
The NBB121005 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB121005 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide it for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. The NBB121005-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specification, click on the Data Sheet link in the Downloads tab. Features Fully gasketed lid and integral mounting flange NEMA 4X / IP66-11 rated Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Includes blank non-metallic Starboard mounting plate Stainless steel quick release latch with padlock hasps Application Industrial control equipment installations Security and surveillance equipment installations Hydraulic or pneumatic control installations Indoor and outdoor installations Wireless network and telecommunications equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12x10x5
North Andover, MA, United States
12x10x5" UL® Listed Black Weatherproof Industrial NEMA Enclosure w/Blank Non-Metallic Mounting Plate
NBB121005-KIT01
12x10x5" UL® Listed Black Weatherproof Industrial NEMA Enclosure w/Blank Non-Metallic Mounting Plate NBB121005-KIT01
The NBB121005 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance. The NBB121005 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide it for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com. The NBB121005-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. For additional information and complete specification, click on the Data Sheet link in the Downloads tab. Features Fully gasketed lid and integral mounting flange NEMA 4X / IP66-11 rated Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester Includes blank non-metallic Starboard mounting plate Stainless steel quick release latch with padlock hasps Application Industrial control equipment installations Security and surveillance equipment installations Hydraulic or pneumatic control installations Indoor and outdoor installations Wireless network and telecommunications equipment installations

The NBB121005 is a UL® Listed rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface. The fully gasketed lid features a stainless steel continuous hinge and a stainless steel quick release latch with padlock hasp.
The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The black color of the NBB series makes these enclosures ideal for security and surveillance equipment since they blend in easier with existing municipality landscapes. The contoured body provides an attractive and contemporary appearance.
The NBB121005 is ideal for custom applications, which may require special modifications to the enclosure. Contact L-com with your custom requirements and let us provide it for you. Integral mounting stand-offs inside the enclosure can be used for mounting plates. Blank and custom mounting plates are available from L-Com.
The NBB121005-KIT01 includes a Blank Non-Metallic Starboard Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate.
For additional information and complete specification, click on the Data Sheet link in the Downloads tab.

Features

  • Fully gasketed lid and integral mounting flange
  • NEMA 4X / IP66-11 rated
  • Enclosure made from hot compression molded halogen free, self extinguishing fiberglass reinforced polyester
  • Includes blank non-metallic Starboard mounting plate
  • Stainless steel quick release latch with padlock hasps

Application

  • Industrial control equipment installations
  • Security and surveillance equipment installations
  • Hydraulic or pneumatic control installations
  • Indoor and outdoor installations
  • Wireless network and telecommunications equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NBB121005-KIT01
Product Name 12x10x5" UL® Listed Black Weatherproof Industrial NEMA Enclosure w/Blank Non-Metallic Mounting Plate
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 583195 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
View Details
194L IP66 ABS Thermoplastic Enclosure - 194L-G3574 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
AL Series Enclosures - 151-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15.28 inch (388 mm)
View Details
2 suppliers
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details