L-com, Inc. 30x24x11 UL Listed Fiberglass Reinf Polyester FRP Weatherproof Outdoor IP66 NEMA 4 Enclosure, Gray NB302411

Description
The NB302411 enclosure is a rugged, roomy, weatherproof, enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is designed for use as an electrical junction box in high temperature or corrosive environments providing protection for equipment and operators from indirect electrical contact. The integrated mounting flangeallows it to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The fully gasketed lid features a stainless steel continuous hinge and (6X) stainless steel quick release latches with padlock hasps, (2X) on each of the non-hinge sides of the lid. The enclosure material is UV stabilized and comes in machine tool gray.The NB302411 is also ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting one of our blank accessory plates like the aluminum HGX-NPLATE37or the non-metallic starboard HGX-NPLATE38 (both sold separately).The NB302411 comes with a UL Listing Mark in every enclosure. Ideal for all construction sites and equipment enclosure applications.*Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4 / IP66 rating Features UL® Listed Molded Fiberglass Reinforced Polyester(FRP) industrial enclosure 6 Stainless steel quick release latches with padlockhasps NEMA Type 4 / IP66 rated* Fully gasketed lid & integral mounting flange Application Electrical junction box Indoor and outdoor installations Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Protection of equipment from theft or damage
Datasheet
Description
The NB302411 enclosure is a rugged, roomy, weatherproof, enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is designed for use as an electrical junction box in high temperature or corrosive environments providing protection for equipment and operators from indirect electrical contact. The integrated mounting flangeallows it to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The fully gasketed lid features a stainless steel continuous hinge and (6X) stainless steel quick release latches with padlock hasps, (2X) on each of the non-hinge sides of the lid. The enclosure material is UV stabilized and comes in machine tool gray.The NB302411 is also ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting one of our blank accessory plates like the aluminum HGX-NPLATE37or the non-metallic starboard HGX-NPLATE38 (both sold separately).The NB302411 comes with a UL Listing Mark in every enclosure. Ideal for all construction sites and equipment enclosure applications.*Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4 / IP66 rating Features UL® Listed Molded Fiberglass Reinforced Polyester(FRP) industrial enclosure 6 Stainless steel quick release latches with padlockhasps NEMA Type 4 / IP66 rated* Fully gasketed lid & integral mounting flange Application Electrical junction box Indoor and outdoor installations Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Protection of equipment from theft or damage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30x24x11 UL Listed Fiberglass Reinf Polyester FRP Weatherproof Outdoor IP66 NEMA 4 Enclosure, Gray - NB302411 - L-com, Inc.
North Andover, MA, United States
30x24x11 UL Listed Fiberglass Reinf Polyester FRP Weatherproof Outdoor IP66 NEMA 4 Enclosure, Gray
NB302411
30x24x11 UL Listed Fiberglass Reinf Polyester FRP Weatherproof Outdoor IP66 NEMA 4 Enclosure, Gray NB302411
The NB302411 enclosure is a rugged, roomy, weatherproof, enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is designed for use as an electrical junction box in high temperature or corrosive environments providing protection for equipment and operators from indirect electrical contact. The integrated mounting flangeallows it to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The fully gasketed lid features a stainless steel continuous hinge and (6X) stainless steel quick release latches with padlock hasps, (2X) on each of the non-hinge sides of the lid. The enclosure material is UV stabilized and comes in machine tool gray.The NB302411 is also ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting one of our blank accessory plates like the aluminum HGX-NPLATE37or the non-metallic starboard HGX-NPLATE38 (both sold separately).The NB302411 comes with a UL Listing Mark in every enclosure. Ideal for all construction sites and equipment enclosure applications.*Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4 / IP66 rating Features UL® Listed Molded Fiberglass Reinforced Polyester(FRP) industrial enclosure 6 Stainless steel quick release latches with padlockhasps NEMA Type 4 / IP66 rated* Fully gasketed lid & integral mounting flange Application Electrical junction box Indoor and outdoor installations Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Protection of equipment from theft or damage

The NB302411 enclosure is a rugged, roomy, weatherproof, enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is designed for use as an electrical junction box in high temperature or corrosive environments providing protection for equipment and operators from indirect electrical contact. The integrated mounting flangeallows it to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The fully gasketed lid features a stainless steel continuous hinge and (6X) stainless steel quick release latches with padlock hasps, (2X) on each of the non-hinge sides of the lid. The enclosure material is UV stabilized and comes in machine tool gray.The NB302411 is also ideal for custom applications, which may require special modifications to the enclosure. Mounting stand-offs inside the enclosure can be used for mounting one of our blank accessory plates like the aluminum HGX-NPLATE37or the non-metallic starboard HGX-NPLATE38 (both sold separately).The NB302411 comes with a UL Listing Mark in every enclosure. Ideal for all construction sites and equipment enclosure applications.*Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4 / IP66 rating

Features

  • UL® Listed Molded Fiberglass Reinforced Polyester(FRP) industrial enclosure
  • 6 Stainless steel quick release latches with padlockhasps
  • NEMA Type 4 / IP66 rated*
  • Fully gasketed lid & integral mounting flange

Application

  • Electrical junction box
  • Indoor and outdoor installations
  • Remote Wireless LAN WiFi equipment installations
  • Corrosive environments & hotspot applications
  • Protection of equipment from theft or damage
Supplier's Site Datasheet
Enclosure, Weatherproof, Pet, Grey; Enclosure Type L-Com - 78AH8771 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Weatherproof, Pet, Grey; Enclosure Type L-Com
78AH8771
Enclosure, Weatherproof, Pet, Grey; Enclosure Type L-Com 78AH8771
ENCLOSURE, WEATHERPROOF, PET, GREY; Enclosure Type:Outdoor / Weatherproof; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:799.34mm; External Width - Metric:646.94mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WEATHERPROOF, PET, GREY; Enclosure Type:Outdoor / Weatherproof; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:799.34mm; External Width - Metric:646.94mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB302411 78AH8771
Product Name 30x24x11 UL Listed Fiberglass Reinf Polyester FRP Weatherproof Outdoor IP66 NEMA 4 Enclosure, Gray Enclosure, Weatherproof, Pet, Grey; Enclosure Type L-Com
Length 30 inch (762 mm) 31.47 inch (799 mm)
Width 24 inch (610 mm) 25.47 inch (647 mm)
Depth 11 inch (279 mm)
Material Fiberglass Fiberglass; Polyester (PET), Glass Fibre Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details
22mm Enclosure 800F PB - 800F-1YM5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details