L-com, Inc. 30x24x11 UL Listed Fiberglass Reinf Polyester FRP Weatherproof Outdoor IP66 NEMA 4 Enclosure, Kit Bundled w/ Blank Aluminum Mount Plate Gray NB302411-KIT

Description
The NB302411-KIT enclosure is a rugged, roomy, weatherproof, enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is designed for use as an electrical junction box in high temperature or corrosive environments providing protection for equipment and operators from indirect electrical contact. The integrated mounting flangeallows it to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The fully gasketed lid features a stainless steel continuous hinge and (6X) stainless steel quick release latches with padlock hasps, (2X) on each of the non-hinge sides of the lid. The enclosure material is UV stabilized and comes in machine tool gray.This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate.Mounting PlateThe 0.08 inch thick blank aluminum mounting plate included with the NB302411-KIT comes uninstalled and kitted with the enclosure so that you can modify or install as needed.The NB302411-KIT comes with a UL Listing Mark in every enclosure. Ideal for all construction sites and equipment enclosure applications.*Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4 / IP66 rating Features UL® Listed Molded Fiberglass Reinforced Polyester(FRP) industrial enclosure 6 Stainless steel quick release latches with padlockhasps NEMA Type 4 / IP66 rated* Fully gasketed lid & integral mounting flange Includes blank aluminum mounting plate (uninstalled &kitted with the enclosure) Application Electrical junction box Indoor and outdoor installations Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Protection of equipment from theft or damage
Datasheet
Description
The NB302411-KIT enclosure is a rugged, roomy, weatherproof, enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is designed for use as an electrical junction box in high temperature or corrosive environments providing protection for equipment and operators from indirect electrical contact. The integrated mounting flangeallows it to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The fully gasketed lid features a stainless steel continuous hinge and (6X) stainless steel quick release latches with padlock hasps, (2X) on each of the non-hinge sides of the lid. The enclosure material is UV stabilized and comes in machine tool gray.This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate.Mounting PlateThe 0.08 inch thick blank aluminum mounting plate included with the NB302411-KIT comes uninstalled and kitted with the enclosure so that you can modify or install as needed.The NB302411-KIT comes with a UL Listing Mark in every enclosure. Ideal for all construction sites and equipment enclosure applications.*Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4 / IP66 rating Features UL® Listed Molded Fiberglass Reinforced Polyester(FRP) industrial enclosure 6 Stainless steel quick release latches with padlockhasps NEMA Type 4 / IP66 rated* Fully gasketed lid & integral mounting flange Includes blank aluminum mounting plate (uninstalled &kitted with the enclosure) Application Electrical junction box Indoor and outdoor installations Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Protection of equipment from theft or damage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30x24x11 UL Listed Fiberglass Reinf Polyester FRP Weatherproof Outdoor IP66 NEMA 4 Enclosure, Kit Bundled w/ Blank Aluminum Mount Plate Gray - NB302411-KIT - L-com, Inc.
North Andover, MA, United States
30x24x11 UL Listed Fiberglass Reinf Polyester FRP Weatherproof Outdoor IP66 NEMA 4 Enclosure, Kit Bundled w/ Blank Aluminum Mount Plate Gray
NB302411-KIT
30x24x11 UL Listed Fiberglass Reinf Polyester FRP Weatherproof Outdoor IP66 NEMA 4 Enclosure, Kit Bundled w/ Blank Aluminum Mount Plate Gray NB302411-KIT
The NB302411-KIT enclosure is a rugged, roomy, weatherproof, enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is designed for use as an electrical junction box in high temperature or corrosive environments providing protection for equipment and operators from indirect electrical contact. The integrated mounting flangeallows it to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The fully gasketed lid features a stainless steel continuous hinge and (6X) stainless steel quick release latches with padlock hasps, (2X) on each of the non-hinge sides of the lid. The enclosure material is UV stabilized and comes in machine tool gray.This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate.Mounting PlateThe 0.08 inch thick blank aluminum mounting plate included with the NB302411-KIT comes uninstalled and kitted with the enclosure so that you can modify or install as needed.The NB302411-KIT comes with a UL Listing Mark in every enclosure. Ideal for all construction sites and equipment enclosure applications.*Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4 / IP66 rating Features UL® Listed Molded Fiberglass Reinforced Polyester(FRP) industrial enclosure 6 Stainless steel quick release latches with padlockhasps NEMA Type 4 / IP66 rated* Fully gasketed lid & integral mounting flange Includes blank aluminum mounting plate (uninstalled &kitted with the enclosure) Application Electrical junction box Indoor and outdoor installations Remote Wireless LAN WiFi equipment installations Corrosive environments & hotspot applications Protection of equipment from theft or damage

The NB302411-KIT enclosure is a rugged, roomy, weatherproof, enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is designed for use as an electrical junction box in high temperature or corrosive environments providing protection for equipment and operators from indirect electrical contact. The integrated mounting flangeallows it to be mounted directly to any flat wall surface provided proper screws are used into secure studs. The fully gasketed lid features a stainless steel continuous hinge and (6X) stainless steel quick release latches with padlock hasps, (2X) on each of the non-hinge sides of the lid. The enclosure material is UV stabilized and comes in machine tool gray.This kit is ideal for custom applications, which may require special modifications to the enclosure and mounting plate.Mounting PlateThe 0.08 inch thick blank aluminum mounting plate included with the NB302411-KIT comes uninstalled and kitted with the enclosure so that you can modify or install as needed.The NB302411-KIT comes with a UL Listing Mark in every enclosure. Ideal for all construction sites and equipment enclosure applications.*Note: Any holes or openings you might introduce must be properly sealed to maintain NEMA Type 4 / IP66 rating

Features

  • UL® Listed Molded Fiberglass Reinforced Polyester(FRP) industrial enclosure
  • 6 Stainless steel quick release latches with padlockhasps
  • NEMA Type 4 / IP66 rated*
  • Fully gasketed lid & integral mounting flange
  • Includes blank aluminum mounting plate (uninstalled &kitted with the enclosure)

Application

  • Electrical junction box
  • Indoor and outdoor installations
  • Remote Wireless LAN WiFi equipment installations
  • Corrosive environments & hotspot applications
  • Protection of equipment from theft or damage
Supplier's Site Datasheet
Enclosure, Weatherproof, Pet, Grey; Enclosure Type L-Com - 78AH8772 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Weatherproof, Pet, Grey; Enclosure Type L-Com
78AH8772
Enclosure, Weatherproof, Pet, Grey; Enclosure Type L-Com 78AH8772
ENCLOSURE, WEATHERPROOF, PET, GREY; Enclosure Type:Outdoor / Weatherproof; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:799.34mm; External Width - Metric:646.94mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WEATHERPROOF, PET, GREY; Enclosure Type:Outdoor / Weatherproof; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:799.34mm; External Width - Metric:646.94mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB302411-KIT 78AH8772
Product Name 30x24x11 UL Listed Fiberglass Reinf Polyester FRP Weatherproof Outdoor IP66 NEMA 4 Enclosure, Kit Bundled w/ Blank Aluminum Mount Plate Gray Enclosure, Weatherproof, Pet, Grey; Enclosure Type L-Com
Length 30 inch (762 mm) 31.47 inch (799 mm)
Width 24 inch (610 mm) 25.47 inch (647 mm)
Depth 11 inch (279 mm)
Material Fiberglass Fiberglass; Polyester (PET), Glass Fibre Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details