L-com, Inc. 20x16x11 Inch NEMA 4X Rated Weatherproof Enclosure with Blank Non-Metallic Mounting Plate NB201611-KIT01

Description
The NB201611-KIT01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB201611-KIT is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Blank Non-Metallic Starboard Mounting Plate Included with the NB201611-KIT01 is a blank non-metallic Starboard mounting plate. This is ideal for customers who intend to do their own special modifications to the plate. Also due to the plate being non-metallic, radio signals can pass in front and well as behind the enclosure without interference of a metallic mounting plate. The enclosure is also ideal for customers that need to do special modifications since there are no precut holes in this model. Optional Pole Mounting Kits Available on the L-com web site, these optional kits allows the enclosure to be mounted on poles ranging from 1.2 to 11 inches in diameter. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Fully gasketed lid with stainless steel quick release latches with padlock hasps Includes blank non-metallic Starboard mounting plate
Datasheet
Description
The NB201611-KIT01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB201611-KIT is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Blank Non-Metallic Starboard Mounting Plate Included with the NB201611-KIT01 is a blank non-metallic Starboard mounting plate. This is ideal for customers who intend to do their own special modifications to the plate. Also due to the plate being non-metallic, radio signals can pass in front and well as behind the enclosure without interference of a metallic mounting plate. The enclosure is also ideal for customers that need to do special modifications since there are no precut holes in this model. Optional Pole Mounting Kits Available on the L-com web site, these optional kits allows the enclosure to be mounted on poles ranging from 1.2 to 11 inches in diameter. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Fully gasketed lid with stainless steel quick release latches with padlock hasps Includes blank non-metallic Starboard mounting plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20x16x11 Inch NEMA 4X Rated Weatherproof Enclosure with Blank Non-Metallic Mounting Plate - NB201611-KIT01 - L-com, Inc.
North Andover, MA, United States
20x16x11 Inch NEMA 4X Rated Weatherproof Enclosure with Blank Non-Metallic Mounting Plate
NB201611-KIT01
20x16x11 Inch NEMA 4X Rated Weatherproof Enclosure with Blank Non-Metallic Mounting Plate NB201611-KIT01
The NB201611-KIT01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB201611-KIT is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Blank Non-Metallic Starboard Mounting Plate Included with the NB201611-KIT01 is a blank non-metallic Starboard mounting plate. This is ideal for customers who intend to do their own special modifications to the plate. Also due to the plate being non-metallic, radio signals can pass in front and well as behind the enclosure without interference of a metallic mounting plate. The enclosure is also ideal for customers that need to do special modifications since there are no precut holes in this model. Optional Pole Mounting Kits Available on the L-com web site, these optional kits allows the enclosure to be mounted on poles ranging from 1.2 to 11 inches in diameter. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Fully gasketed lid with stainless steel quick release latches with padlock hasps Includes blank non-metallic Starboard mounting plate

The NB201611-KIT01 is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB201611-KIT is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points.
Blank Non-Metallic Starboard Mounting Plate
Included with the NB201611-KIT01 is a blank non-metallic Starboard mounting plate. This is ideal for customers who intend to do their own special modifications to the plate. Also due to the plate being non-metallic, radio signals can pass in front and well as behind the enclosure without interference of a metallic mounting plate.
The enclosure is also ideal for customers that need to do special modifications since there are no precut holes in this model.
Optional Pole Mounting Kits
Available on the L-com web site, these optional kits allows the enclosure to be mounted on poles ranging from 1.2 to 11 inches in diameter.
For additional information and complete specifications, click on the data sheet in the Downloads tab.

Features

  • Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges
  • NEMA Type 4, 4X / IP66 rated
  • Fully gasketed lid with stainless steel quick release latches with padlock hasps
  • Includes blank non-metallic Starboard mounting plate
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB201611-KIT01
Product Name 20x16x11 Inch NEMA 4X Rated Weatherproof Enclosure with Blank Non-Metallic Mounting Plate
Length 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details