L-com, Inc. 20x16x11 Inch NEMA 4X Rated Weatherproof Enclosure with Blank Aluminum Mounting Plate NB201611-KIT

Description
The NB201611-KIT is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB201611-KIT is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Blank Aluminum Mounting Plate Included with the NB201611-KIT is a blank aluminum mounting plate. This is ideal for customers who intend to do their own special modifications to the plate. This also is also true for the enclosure since there are no precut holes in this model. Optional Pole Mounting Kits Available on the L-com web site, these optional kits allows the enclosure to be mounted on poles ranging from 1.2 to 11 inches in diameter. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Fully gasketed lid with stainless steel quick release latches with padlock hasps Includes blank aluminum mounting plate Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Application Indoor and outdoor installations Rapid Deployment installations Security and surveillance equipment installations Corrosive environments Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The NB201611-KIT is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB201611-KIT is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Blank Aluminum Mounting Plate Included with the NB201611-KIT is a blank aluminum mounting plate. This is ideal for customers who intend to do their own special modifications to the plate. This also is also true for the enclosure since there are no precut holes in this model. Optional Pole Mounting Kits Available on the L-com web site, these optional kits allows the enclosure to be mounted on poles ranging from 1.2 to 11 inches in diameter. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Fully gasketed lid with stainless steel quick release latches with padlock hasps Includes blank aluminum mounting plate Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Application Indoor and outdoor installations Rapid Deployment installations Security and surveillance equipment installations Corrosive environments Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20x16x11 Inch NEMA 4X Rated Weatherproof Enclosure with Blank Aluminum Mounting Plate - NB201611-KIT - L-com, Inc.
North Andover, MA, United States
20x16x11 Inch NEMA 4X Rated Weatherproof Enclosure with Blank Aluminum Mounting Plate
NB201611-KIT
20x16x11 Inch NEMA 4X Rated Weatherproof Enclosure with Blank Aluminum Mounting Plate NB201611-KIT
The NB201611-KIT is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB201611-KIT is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. Blank Aluminum Mounting Plate Included with the NB201611-KIT is a blank aluminum mounting plate. This is ideal for customers who intend to do their own special modifications to the plate. This also is also true for the enclosure since there are no precut holes in this model. Optional Pole Mounting Kits Available on the L-com web site, these optional kits allows the enclosure to be mounted on poles ranging from 1.2 to 11 inches in diameter. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Fully gasketed lid with stainless steel quick release latches with padlock hasps Includes blank aluminum mounting plate Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 4, 4X / IP66 rated Application Indoor and outdoor installations Rapid Deployment installations Security and surveillance equipment installations Corrosive environments Remote Wireless LAN WiFi equipment installations

The NB201611-KIT is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB201611-KIT is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points.
Blank Aluminum Mounting Plate
Included with the NB201611-KIT is a blank aluminum mounting plate. This is ideal for customers who intend to do their own special modifications to the plate. This also is also true for the enclosure since there are no precut holes in this model.
Optional Pole Mounting Kits
Available on the L-com web site, these optional kits allows the enclosure to be mounted on poles ranging from 1.2 to 11 inches in diameter.
For additional information and complete specifications, click on the data sheet in the Downloads tab.

Features

  • Fully gasketed lid with stainless steel quick release latches with padlock hasps
  • Includes blank aluminum mounting plate
  • Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges
  • NEMA Type 4, 4X / IP66 rated

Application

  • Indoor and outdoor installations
  • Rapid Deployment installations
  • Security and surveillance equipment installations
  • Corrosive environments
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Enclosures
Product Number NB201611-KIT
Product Name 20x16x11 Inch NEMA 4X Rated Weatherproof Enclosure with Blank Aluminum Mounting Plate
Length 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - 2832136 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Material Polycarbonate; Polyphenylene Oxide, Polycarbonate
View Details
22mm Enclosure 800F PB - 800F-5MP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
Material Metal, With base Mount Adapter
View Details
TK Series Enclosures - 110-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details