L-com, Inc. 20x16x11 Inch 120VAC Weatherproof Enclosure w/ Solid State Cooling Fan Controller NB201611-10FS

Description
The NB201611-10FS is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB201611-10FS is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. Hot Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Cooling Fans, internal temperatures can be better maintained. This model is ideal in hot environments. The NB201611-10FS comes with two 120 VAC cooling fans installed. The fans are controlled by HyperLink's exclusive solid state fan controller. The standard unit has a fan turn-on temperature of +90° F. The controller features improved temperature setpoint accuracy and can be factory modified for other temperature setpoints. The fans are controlled by an integral solid state AC relay. The relay features Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. (A minimum order quantity is required for custom fan setpoints) Optional Pole Mounting Kits Available on the L-com web site, these optional kits allows the enclosure to be mounted on poles ranging from 1.2 to 11 inches in diameter. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC outlets & solid state controlled cooling system Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 3R, 3RX / IP24 rated Fully gasketed lid with stainless steel quick release latches with padlock hasps Application Rapid Deployment installations Security and surveillance equipment installations Corrosive environments Indoor and outdoor installations Remote Wireless LAN WiFi equipment installations
Datasheet
Description
The NB201611-10FS is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB201611-10FS is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. Hot Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Cooling Fans, internal temperatures can be better maintained. This model is ideal in hot environments. The NB201611-10FS comes with two 120 VAC cooling fans installed. The fans are controlled by HyperLink's exclusive solid state fan controller. The standard unit has a fan turn-on temperature of +90° F. The controller features improved temperature setpoint accuracy and can be factory modified for other temperature setpoints. The fans are controlled by an integral solid state AC relay. The relay features Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. (A minimum order quantity is required for custom fan setpoints) Optional Pole Mounting Kits Available on the L-com web site, these optional kits allows the enclosure to be mounted on poles ranging from 1.2 to 11 inches in diameter. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC outlets & solid state controlled cooling system Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 3R, 3RX / IP24 rated Fully gasketed lid with stainless steel quick release latches with padlock hasps Application Rapid Deployment installations Security and surveillance equipment installations Corrosive environments Indoor and outdoor installations Remote Wireless LAN WiFi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20x16x11 Inch 120VAC Weatherproof Enclosure w/ Solid State Cooling Fan Controller - NB201611-10FS - L-com, Inc.
North Andover, MA, United States
20x16x11 Inch 120VAC Weatherproof Enclosure w/ Solid State Cooling Fan Controller
NB201611-10FS
20x16x11 Inch 120VAC Weatherproof Enclosure w/ Solid State Cooling Fan Controller NB201611-10FS
The NB201611-10FS is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB201611-10FS is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points. 120 VAC Mounting Plate with Lightning Protection The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power. Hot Environments To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Cooling Fans, internal temperatures can be better maintained. This model is ideal in hot environments. The NB201611-10FS comes with two 120 VAC cooling fans installed. The fans are controlled by HyperLink's exclusive solid state fan controller. The standard unit has a fan turn-on temperature of +90° F. The controller features improved temperature setpoint accuracy and can be factory modified for other temperature setpoints. The fans are controlled by an integral solid state AC relay. The relay features Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. (A minimum order quantity is required for custom fan setpoints) Optional Pole Mounting Kits Available on the L-com web site, these optional kits allows the enclosure to be mounted on poles ranging from 1.2 to 11 inches in diameter. For additional information and complete specifications, click on the data sheet in the Downloads tab. Features Features aluminum mounting plate with surge protected duplex 120 VAC outlets & solid state controlled cooling system Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges NEMA Type 3R, 3RX / IP24 rated Fully gasketed lid with stainless steel quick release latches with padlock hasps Application Rapid Deployment installations Security and surveillance equipment installations Corrosive environments Indoor and outdoor installations Remote Wireless LAN WiFi equipment installations

The NB201611-10FS is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded halogen free self extinguishing fiberglass reinforced polyester (FRP), it is well suited for high temperature or corrosive environments. The integral mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The light grey color of the NB201611-10FS is cleaner, cooler and aesthetically pleasing. Users can enjoy the physical benefits of better heat reflection and better UV resistance due to the lighter color. The contoured body provides an attractive and contemporary appearance. Due to the large size of this enclosure, it can accommodate dual sets of most access points.
120 VAC Mounting Plate with Lightning Protection
The aluminum mounting plate features standard surge protected duplex 120 VAC outlets and a terminal block for easy hook up to the externally provided line power.
Hot Environments
To help ensure trouble-free operation of electronic equipment, proper operating temperatures inside an enclosure needs to be maintained. With the built-in Cooling Fans, internal temperatures can be better maintained. This model is ideal in hot environments. The NB201611-10FS comes with two 120 VAC cooling fans installed. The fans are controlled by HyperLink's exclusive solid state fan controller. The standard unit has a fan turn-on temperature of +90° F. The controller features improved temperature setpoint accuracy and can be factory modified for other temperature setpoints. The fans are controlled by an integral solid state AC relay. The relay features Zero Cross Detection for EMI reduction. No extra room for the controller is required since it is mounted underneath the plate. (A minimum order quantity is required for custom fan setpoints)
Optional Pole Mounting Kits
Available on the L-com web site, these optional kits allows the enclosure to be mounted on poles ranging from 1.2 to 11 inches in diameter.
For additional information and complete specifications, click on the data sheet in the Downloads tab.

Features

  • Features aluminum mounting plate with surge protected duplex 120 VAC outlets & solid state controlled cooling system
  • Molded fiberglass reinforced polyester (FRP) enclosure with integral mounting flanges
  • NEMA Type 3R, 3RX / IP24 rated
  • Fully gasketed lid with stainless steel quick release latches with padlock hasps

Application

  • Rapid Deployment installations
  • Security and surveillance equipment installations
  • Corrosive environments
  • Indoor and outdoor installations
  • Remote Wireless LAN WiFi equipment installations
Supplier's Site Datasheet
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com - 47AC8362 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
47AC8362
Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com 47AC8362
ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:439mm; External Width - Metric:541mm; External Depth - Metric:294mm; IP Rating:IP24 RoHS Compliant: No

ENCLOSURE, WALL MOUNT, PET, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:439mm; External Width - Metric:541mm; External Depth - Metric:294mm; IP Rating:IP24 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB201611-10FS 47AC8362
Product Name 20x16x11 Inch 120VAC Weatherproof Enclosure w/ Solid State Cooling Fan Controller Enclosure, Wall Mount, Pet, Grey; Enclosure Type L-Com
Length 20 inch (508 mm) 17.28 inch (439 mm)
Width 16 inch (406 mm) 21.3 inch (541 mm)
Depth 11 inch (279 mm) 11.57 inch (294 mm)
Material Fiberglass; Polyester (PET), Glass Fibre Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4PHS16L6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details