L-com, Inc. 18x16x8 Inch Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate NB181608-KIT

Description
The box is a rugged 18" x 16" x 8" NEMA 4X rated weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. This model features a .10 thick blank aluminum mounting plate mounted inside the enclosure. The NB181608-KIT is ideal for custom applications, which may require special modifications to the enclosure. Features Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Fully gasketed raised lid & integral mounting flange Includes blank aluminum mounting plate Stainless steel quick release latches with padlock hasps Application High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Industrial control equipment installations Remote wireless LAN Wi-Fi equipment installations
Datasheet
Description
The box is a rugged 18" x 16" x 8" NEMA 4X rated weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. This model features a .10 thick blank aluminum mounting plate mounted inside the enclosure. The NB181608-KIT is ideal for custom applications, which may require special modifications to the enclosure. Features Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Fully gasketed raised lid & integral mounting flange Includes blank aluminum mounting plate Stainless steel quick release latches with padlock hasps Application High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Industrial control equipment installations Remote wireless LAN Wi-Fi equipment installations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18x16x8 Inch Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate - NB181608-KIT - L-com, Inc.
North Andover, MA, United States
18x16x8 Inch Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate
NB181608-KIT
18x16x8 Inch Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate NB181608-KIT
The box is a rugged 18" x 16" x 8" NEMA 4X rated weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray. This model features a .10 thick blank aluminum mounting plate mounted inside the enclosure. The NB181608-KIT is ideal for custom applications, which may require special modifications to the enclosure. Features Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure NEMA Type 4, 4X / IP66 rated Fully gasketed raised lid & integral mounting flange Includes blank aluminum mounting plate Stainless steel quick release latches with padlock hasps Application High temperature or corrosive environments Hydraulic or pneumatic control installations Indoor and outdoor installations Industrial control equipment installations Remote wireless LAN Wi-Fi equipment installations

The box is a rugged 18" x 16" x 8" NEMA 4X rated weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be wall mounted as well as on a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool gray.
This model features a .10 thick blank aluminum mounting plate mounted inside the enclosure.
The NB181608-KIT is ideal for custom applications, which may require special modifications to the enclosure.

Features

  • Molded Fiberglass Reinforced Polyester (FRP) industrial Enclosure
  • NEMA Type 4, 4X / IP66 rated
  • Fully gasketed raised lid & integral mounting flange
  • Includes blank aluminum mounting plate
  • Stainless steel quick release latches with padlock hasps

Application

  • High temperature or corrosive environments
  • Hydraulic or pneumatic control installations
  • Indoor and outdoor installations
  • Industrial control equipment installations
  • Remote wireless LAN Wi-Fi equipment installations
Supplier's Site Datasheet
Enclosure, Box, Grey; Enclosure Type L-Com - 23T8088 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Grey; Enclosure Type L-Com
23T8088
Enclosure, Box, Grey; Enclosure Type L-Com 23T8088
ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:228.6mm; External Width - Metric:445mm; External Depth - Metric:495mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, BOX, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:228.6mm; External Width - Metric:445mm; External Depth - Metric:495mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number NB181608-KIT 23T8088
Product Name 18x16x8 Inch Weatherproof NEMA 4X Enclosure with Blank Aluminum Mounting Plate Enclosure, Box, Grey; Enclosure Type L-Com
Length 18 inch (457 mm) 9 inch (229 mm)
Width 16 inch (406 mm) 17.52 inch (445 mm)
Depth 8 inch (203 mm) 19.49 inch (495 mm)
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details