L-com, Inc. NPT Cord Grip w/ Lock Nut (.709-.984) NB-CG1.3

Description
L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available. Features Self Locking Waterproof Design IP68/NEMA 4X/6P Rated Temperature Range -4ºF to 212ºF (-20º C to 100º C) UL 94V-2 and REACH certified and RoHS compliant Application Enclosure Modification Custom applications
Description
L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available. Features Self Locking Waterproof Design IP68/NEMA 4X/6P Rated Temperature Range -4ºF to 212ºF (-20º C to 100º C) UL 94V-2 and REACH certified and RoHS compliant Application Enclosure Modification Custom applications

Suppliers

Company
Product
Description
Supplier Links
NPT Cord Grip w/ Lock Nut (.709-.984) - NB-CG1.3 - L-com, Inc.
North Andover, MA, United States
NPT Cord Grip w/ Lock Nut (.709-.984)
NB-CG1.3
NPT Cord Grip w/ Lock Nut (.709-.984) NB-CG1.3
L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available. Features Self Locking Waterproof Design IP68/NEMA 4X/6P Rated Temperature Range -4ºF to 212ºF (-20º C to 100º C) UL 94V-2 and REACH certified and RoHS compliant Application Enclosure Modification Custom applications

L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An assortment of diameters are available.

Features

  • Self Locking Waterproof Design
  • IP68/NEMA 4X/6P Rated
  • Temperature Range -4ºF to 212ºF (-20º C to 100º C)
  • UL 94V-2 and REACH certified and RoHS compliant

Application

  • Enclosure Modification
  • Custom applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Caps, Grips, and Closures
Product Number NB-CG1.3
Product Name NPT Cord Grip w/ Lock Nut (.709-.984)
Unlock Full Specs
to access all available technical data

Similar Products

Dust Cap - HDP20 Series - HDC26-24 - LADD Distribution
Specs
Shape / Application Round
Material Plastic
View Details
2 suppliers
Plastic Pad Covers - 32911 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details