L-com, Inc. Power Cord, N6-20P-N6-20R, 3 , 20A; Connector To Connector L-Com N620P-N620R-20-3F

Description
POWER CORD, N6-20P-N6-20R, 3 , 20A; Connector to Connector:NEMA 6-20P to NEMA 6-20R; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Description
POWER CORD, N6-20P-N6-20R, 3 , 20A; Connector to Connector:NEMA 6-20P to NEMA 6-20R; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N6-20P-N6-20R, 3 , 20A; Connector To Connector L-Com - 60AK2266 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N6-20P-N6-20R, 3 , 20A; Connector To Connector L-Com
60AK2266
Power Cord, N6-20P-N6-20R, 3 , 20A; Connector To Connector L-Com 60AK2266
POWER CORD, N6-20P-N6-20R, 3 , 20A; Connector to Connector:NEMA 6-20P to NEMA 6-20R; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

POWER CORD, N6-20P-N6-20R, 3 , 20A; Connector to Connector:NEMA 6-20P to NEMA 6-20R; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2266
Product Name Power Cord, N6-20P-N6-20R, 3 , 20A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details