L-com, Inc. Power Cord, N6-20P-Iec C19, 3 , 20A; Connector To Connector L-Com N620P-C19-20-3F

Description
POWER CORD, N6-20P-IEC C19, 3 , 20A; Connector to Connector:NEMA 6-20P to IEC 60320 C19; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Description
POWER CORD, N6-20P-IEC C19, 3 , 20A; Connector to Connector:NEMA 6-20P to IEC 60320 C19; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N6-20P-Iec C19, 3 , 20A; Connector To Connector L-Com - 60AK2263 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N6-20P-Iec C19, 3 , 20A; Connector To Connector L-Com
60AK2263
Power Cord, N6-20P-Iec C19, 3 , 20A; Connector To Connector L-Com 60AK2263
POWER CORD, N6-20P-IEC C19, 3 , 20A; Connector to Connector:NEMA 6-20P to IEC 60320 C19; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

POWER CORD, N6-20P-IEC C19, 3 , 20A; Connector to Connector:NEMA 6-20P to IEC 60320 C19; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2263
Product Name Power Cord, N6-20P-Iec C19, 3 , 20A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details