L-com, Inc. Power Cord, N6-20P-Iec C19, 10 , 20A; Connector To Connector L-Com N620P-C19-20-10F

Description
POWER CORD, N6-20P-IEC C19, 10 , 20A; Connector to Connector:NEMA 6-20P to IEC 60320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Datasheet
Description
POWER CORD, N6-20P-IEC C19, 10 , 20A; Connector to Connector:NEMA 6-20P to IEC 60320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N6-20P-Iec C19, 10 , 20A; Connector To Connector L-Com - 60AK2262 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N6-20P-Iec C19, 10 , 20A; Connector To Connector L-Com
60AK2262
Power Cord, N6-20P-Iec C19, 10 , 20A; Connector To Connector L-Com 60AK2262
POWER CORD, N6-20P-IEC C19, 10 , 20A; Connector to Connector:NEMA 6-20P to IEC 60320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

POWER CORD, N6-20P-IEC C19, 10 , 20A; Connector to Connector:NEMA 6-20P to IEC 60320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2262
Product Name Power Cord, N6-20P-Iec C19, 10 , 20A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XL1 and X100W Mini-Hooks - 1010XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details