L-com, Inc. Power Cord, N5-20P-N5-20R, 3 , 20A; Connector To Connector L-Com N520P-N520R-20-3F

Description
POWER CORD, N5-20P-N5-20R, 3 , 20A; Connector to Connector:NEMA 5-20P to NEMA 5-20R; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Datasheet
Description
POWER CORD, N5-20P-N5-20R, 3 , 20A; Connector to Connector:NEMA 5-20P to NEMA 5-20R; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N5-20P-N5-20R, 3 , 20A; Connector To Connector L-Com - 60AK2257 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N5-20P-N5-20R, 3 , 20A; Connector To Connector L-Com
60AK2257
Power Cord, N5-20P-N5-20R, 3 , 20A; Connector To Connector L-Com 60AK2257
POWER CORD, N5-20P-N5-20R, 3 , 20A; Connector to Connector:NEMA 5-20P to NEMA 5-20R; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

POWER CORD, N5-20P-N5-20R, 3 , 20A; Connector to Connector:NEMA 5-20P to NEMA 5-20R; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2257
Product Name Power Cord, N5-20P-N5-20R, 3 , 20A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details