L-com, Inc. Power Cord, N5-20P-N5-20R, 10 , 20A; Connector To Connector L-Com N520P-N520R-20-10F

Description
POWER CORD, N5-20P-N5-20R, 10 , 20A; Connector to Connector:NEMA 5-20P to NEMA 5-20R; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Datasheet
Description
POWER CORD, N5-20P-N5-20R, 10 , 20A; Connector to Connector:NEMA 5-20P to NEMA 5-20R; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N5-20P-N5-20R, 10 , 20A; Connector To Connector L-Com - 60AK2256 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N5-20P-N5-20R, 10 , 20A; Connector To Connector L-Com
60AK2256
Power Cord, N5-20P-N5-20R, 10 , 20A; Connector To Connector L-Com 60AK2256
POWER CORD, N5-20P-N5-20R, 10 , 20A; Connector to Connector:NEMA 5-20P to NEMA 5-20R; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

POWER CORD, N5-20P-N5-20R, 10 , 20A; Connector to Connector:NEMA 5-20P to NEMA 5-20R; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2256
Product Name Power Cord, N5-20P-N5-20R, 10 , 20A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details