L-com, Inc. Power Cord, N5-20P-Iec C19, 10 , 20A; Connector To Connector L-Com N520P-C19-20-10F

Description
POWER CORD, N5-20P-IEC C19, 10 , 20A; Connector to Connector:NEMA 5-20P to IEC 60320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Datasheet
Description
POWER CORD, N5-20P-IEC C19, 10 , 20A; Connector to Connector:NEMA 5-20P to IEC 60320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N5-20P-Iec C19, 10 , 20A; Connector To Connector L-Com - 60AK2252 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N5-20P-Iec C19, 10 , 20A; Connector To Connector L-Com
60AK2252
Power Cord, N5-20P-Iec C19, 10 , 20A; Connector To Connector L-Com 60AK2252
POWER CORD, N5-20P-IEC C19, 10 , 20A; Connector to Connector:NEMA 5-20P to IEC 60320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

POWER CORD, N5-20P-IEC C19, 10 , 20A; Connector to Connector:NEMA 5-20P to IEC 60320 C19; Cable Length - Metric:3.05m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2252
Product Name Power Cord, N5-20P-Iec C19, 10 , 20A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details