L-com, Inc. Power Cord, N5-20P-Iec C13, 6 , 15A; Connector To Connector L-Com N520P-C13-15-6F

Description
POWER CORD, N5-20P-IEC C13, 6 , 15A; Connector to Connector:NEMA 5-20P to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet
Description
POWER CORD, N5-20P-IEC C13, 6 , 15A; Connector to Connector:NEMA 5-20P to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N5-20P-Iec C13, 6 , 15A; Connector To Connector L-Com - 60AK2251 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N5-20P-Iec C13, 6 , 15A; Connector To Connector L-Com
60AK2251
Power Cord, N5-20P-Iec C13, 6 , 15A; Connector To Connector L-Com 60AK2251
POWER CORD, N5-20P-IEC C13, 6 , 15A; Connector to Connector:NEMA 5-20P to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

POWER CORD, N5-20P-IEC C13, 6 , 15A; Connector to Connector:NEMA 5-20P to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2251
Product Name Power Cord, N5-20P-Iec C13, 6 , 15A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details