L-com, Inc. Power Cord, N5-20P-Iec C13, 3 , 15A; Connector To Connector L-Com N520P-C13-15-3F

Description
POWER CORD, N5-20P-IEC C13, 3 , 15A; Connector to Connector:NEMA 5-20P to IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Description
POWER CORD, N5-20P-IEC C13, 3 , 15A; Connector to Connector:NEMA 5-20P to IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N5-20P-Iec C13, 3 , 15A; Connector To Connector L-Com - 60AK2250 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N5-20P-Iec C13, 3 , 15A; Connector To Connector L-Com
60AK2250
Power Cord, N5-20P-Iec C13, 3 , 15A; Connector To Connector L-Com 60AK2250
POWER CORD, N5-20P-IEC C13, 3 , 15A; Connector to Connector:NEMA 5-20P to IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

POWER CORD, N5-20P-IEC C13, 3 , 15A; Connector to Connector:NEMA 5-20P to IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2250
Product Name Power Cord, N5-20P-Iec C13, 3 , 15A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Stability Cables - SW-185-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - KVI-CP-3-WS-WD-8 - Festo Corporation
Specs
Cable Length 26.25 ft (80 dm)
Connector Type M9x0.5
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers