L-com, Inc. Pwr Cord, R/a N5-15P-Iec C13, 10 , 15A; Connector To Connector L-Com N515PR-C13R-15-10F

Description
PWR CORD, R/A N5-15P-IEC C13, 10 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:
Datasheet
Description
PWR CORD, R/A N5-15P-IEC C13, 10 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, R/a N5-15P-Iec C13, 10 , 15A; Connector To Connector L-Com - 60AK2246 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, R/a N5-15P-Iec C13, 10 , 15A; Connector To Connector L-Com
60AK2246
Pwr Cord, R/a N5-15P-Iec C13, 10 , 15A; Connector To Connector L-Com 60AK2246
PWR CORD, R/A N5-15P-IEC C13, 10 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:

PWR CORD, R/A N5-15P-IEC C13, 10 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2246
Product Name Pwr Cord, R/a N5-15P-Iec C13, 10 , 15A; Connector To Connector L-Com
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
1/4″ Phone Plug to XM Micro-Hook Test Cable - 3020XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details