L-com, Inc. Power Cord, R/a N5-15P-Iec C13, 6 , 15A; Connector To Connector L-Com N515PR-C13L-15-6F

Description
POWER CORD, R/A N5-15P-IEC C13, 6 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:
Datasheet
Description
POWER CORD, R/A N5-15P-IEC C13, 6 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, R/a N5-15P-Iec C13, 6 , 15A; Connector To Connector L-Com - 60AK2245 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, R/a N5-15P-Iec C13, 6 , 15A; Connector To Connector L-Com
60AK2245
Power Cord, R/a N5-15P-Iec C13, 6 , 15A; Connector To Connector L-Com 60AK2245
POWER CORD, R/A N5-15P-IEC C13, 6 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:

POWER CORD, R/A N5-15P-IEC C13, 6 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2245
Product Name Power Cord, R/a N5-15P-Iec C13, 6 , 15A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 013187-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers