L-com, Inc. Power Cord, R/a N5-15P-Iec C13, 3 , 15A; Connector To Connector L-Com N515PR-C13L-15-3F

Description
POWER CORD, R/A N5-15P-IEC C13, 3 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:
Datasheet
Description
POWER CORD, R/A N5-15P-IEC C13, 3 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, R/a N5-15P-Iec C13, 3 , 15A; Connector To Connector L-Com - 60AK2244 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, R/a N5-15P-Iec C13, 3 , 15A; Connector To Connector L-Com
60AK2244
Power Cord, R/a N5-15P-Iec C13, 3 , 15A; Connector To Connector L-Com 60AK2244
POWER CORD, R/A N5-15P-IEC C13, 3 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:

POWER CORD, R/A N5-15P-IEC C13, 3 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 60AK2244
Product Name Power Cord, R/a N5-15P-Iec C13, 3 , 15A; Connector To Connector L-Com
Cord Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CEE 7/7 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 1800 mm - 365011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details
VAC13KS, North America, V-Lock cord retaining, 4.0 m, Connector IEC C13, SJT 3x16 AWG, black - 6051.2181 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers