L-com, Inc. Pwr Cord, R/a N5-15P-Iec C13, 10 , 15A; Connector To Connector L-Com N515PR-C13L-15-10F

Description
PWR CORD, R/A N5-15P-IEC C13, 10 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:
Datasheet
Description
PWR CORD, R/A N5-15P-IEC C13, 10 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, R/a N5-15P-Iec C13, 10 , 15A; Connector To Connector L-Com - 60AK2243 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, R/a N5-15P-Iec C13, 10 , 15A; Connector To Connector L-Com
60AK2243
Pwr Cord, R/a N5-15P-Iec C13, 10 , 15A; Connector To Connector L-Com 60AK2243
PWR CORD, R/A N5-15P-IEC C13, 10 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:

PWR CORD, R/A N5-15P-IEC C13, 10 , 15A; Connector to Connector:90° NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2243
Product Name Pwr Cord, R/a N5-15P-Iec C13, 10 , 15A; Connector To Connector L-Com
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG174 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 75 C (-4 to 167 F)
View Details