L-com, Inc. Power Cord, N5-15P-3X N5-15R, 6 , 15A; Connector To Connector L-Com N515P-N515R3-15-6F

Description
POWER CORD, N5-15P-3X N5-15R, 6 , 15A; Connector to Connector:NEMA 5-15P to 3x NEMA 5-15R; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet
Description
POWER CORD, N5-15P-3X N5-15R, 6 , 15A; Connector to Connector:NEMA 5-15P to 3x NEMA 5-15R; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N5-15P-3X N5-15R, 6 , 15A; Connector To Connector L-Com - 60AK2242 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N5-15P-3X N5-15R, 6 , 15A; Connector To Connector L-Com
60AK2242
Power Cord, N5-15P-3X N5-15R, 6 , 15A; Connector To Connector L-Com 60AK2242
POWER CORD, N5-15P-3X N5-15R, 6 , 15A; Connector to Connector:NEMA 5-15P to 3x NEMA 5-15R; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

POWER CORD, N5-15P-3X N5-15R, 6 , 15A; Connector to Connector:NEMA 5-15P to 3x NEMA 5-15R; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2242
Product Name Power Cord, N5-15P-3X N5-15R, 6 , 15A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details