L-com, Inc. Power Cord, N5-15P-3X N5-15R, 3 , 15A; Connector To Connector L-Com N515P-N515R3-15-3F

Description
POWER CORD, N5-15P-3X N5-15R, 3 , 15A; Connector to Connector:NEMA 5-15P to 3x NEMA 5-15R; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Description
POWER CORD, N5-15P-3X N5-15R, 3 , 15A; Connector to Connector:NEMA 5-15P to 3x NEMA 5-15R; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N5-15P-3X N5-15R, 3 , 15A; Connector To Connector L-Com - 60AK2241 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N5-15P-3X N5-15R, 3 , 15A; Connector To Connector L-Com
60AK2241
Power Cord, N5-15P-3X N5-15R, 3 , 15A; Connector To Connector L-Com 60AK2241
POWER CORD, N5-15P-3X N5-15R, 3 , 15A; Connector to Connector:NEMA 5-15P to 3x NEMA 5-15R; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

POWER CORD, N5-15P-3X N5-15R, 3 , 15A; Connector to Connector:NEMA 5-15P to 3x NEMA 5-15R; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2241
Product Name Power Cord, N5-15P-3X N5-15R, 3 , 15A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details