L-com, Inc. Split Pwr Cord, N5-15P-2X N5-15R, 4 /15A; Connector To Connector L-Com N515P-N515R2-15-4F

Description
SPLIT PWR CORD, N5-15P-2X N5-15R, 4 /15A; Connector to Connector:NEMA 5-15P to 2x NEMA 5-15R; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft
Description
SPLIT PWR CORD, N5-15P-2X N5-15R, 4 /15A; Connector to Connector:NEMA 5-15P to 2x NEMA 5-15R; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft

Suppliers

Company
Product
Description
Supplier Links
Split Pwr Cord, N5-15P-2X N5-15R, 4 /15A; Connector To Connector L-Com - 60AK2238 - Newark, An Avnet Company
Chicago, IL, United States
Split Pwr Cord, N5-15P-2X N5-15R, 4 /15A; Connector To Connector L-Com
60AK2238
Split Pwr Cord, N5-15P-2X N5-15R, 4 /15A; Connector To Connector L-Com 60AK2238
SPLIT PWR CORD, N5-15P-2X N5-15R, 4 /15A; Connector to Connector:NEMA 5-15P to 2x NEMA 5-15R; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft

SPLIT PWR CORD, N5-15P-2X N5-15R, 4 /15A; Connector to Connector:NEMA 5-15P to 2x NEMA 5-15R; Cable Length - Metric:1.2m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:4ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 60AK2238
Product Name Split Pwr Cord, N5-15P-2X N5-15R, 4 /15A; Connector To Connector L-Com
Cord Length 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GB 2099 GB1002 to IEC 60320 C5, 3 x 0.75, RVV, 70C, 1828.8 mm - 399014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details
VAC13KS, South Africa, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-107-570 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details