L-com, Inc. Power Cord, N5-15P-R/a Iec C13, 6 , 15A; Connector To Connector L-Com N515P-C13L-15-6F

Description
POWER CORD, N5-15P-R/A IEC C13, 6 , 15A; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet
Description
POWER CORD, N5-15P-R/A IEC C13, 6 , 15A; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, N5-15P-R/a Iec C13, 6 , 15A; Connector To Connector L-Com - 60AK2224 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, N5-15P-R/a Iec C13, 6 , 15A; Connector To Connector L-Com
60AK2224
Power Cord, N5-15P-R/a Iec C13, 6 , 15A; Connector To Connector L-Com 60AK2224
POWER CORD, N5-15P-R/A IEC C13, 6 , 15A; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

POWER CORD, N5-15P-R/A IEC C13, 6 , 15A; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2224
Product Name Power Cord, N5-15P-R/a Iec C13, 6 , 15A; Connector To Connector L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details