L-com, Inc. Pwr Cord, N5-15P-2X Iec C13, 6 , 15A; Connector To Connector L-Com N515P-C132-15-6F

Description
PWR CORD, N5-15P-2X IEC C13, 6 , 15A; Connector to Connector:NEMA 5-15P to 2x IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet
Description
PWR CORD, N5-15P-2X IEC C13, 6 , 15A; Connector to Connector:NEMA 5-15P to 2x IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, N5-15P-2X Iec C13, 6 , 15A; Connector To Connector L-Com - 60AK2235 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, N5-15P-2X Iec C13, 6 , 15A; Connector To Connector L-Com
60AK2235
Pwr Cord, N5-15P-2X Iec C13, 6 , 15A; Connector To Connector L-Com 60AK2235
PWR CORD, N5-15P-2X IEC C13, 6 , 15A; Connector to Connector:NEMA 5-15P to 2x IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

PWR CORD, N5-15P-2X IEC C13, 6 , 15A; Connector to Connector:NEMA 5-15P to 2x IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2235
Product Name Pwr Cord, N5-15P-2X Iec C13, 6 , 15A; Connector To Connector L-Com
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data