L-com, Inc. Pwr Cord, N5-15P-2X Iec C13, 3 , 15A; Connector To Connector L-Com N515P-C132-15-3F

Description
PWR CORD, N5-15P-2X IEC C13, 3 , 15A; Connector to Connector:NEMA 5-15P to 2x IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Datasheet
Description
PWR CORD, N5-15P-2X IEC C13, 3 , 15A; Connector to Connector:NEMA 5-15P to 2x IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, N5-15P-2X Iec C13, 3 , 15A; Connector To Connector L-Com - 60AK2233 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, N5-15P-2X Iec C13, 3 , 15A; Connector To Connector L-Com
60AK2233
Pwr Cord, N5-15P-2X Iec C13, 3 , 15A; Connector To Connector L-Com 60AK2233
PWR CORD, N5-15P-2X IEC C13, 3 , 15A; Connector to Connector:NEMA 5-15P to 2x IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

PWR CORD, N5-15P-2X IEC C13, 3 , 15A; Connector to Connector:NEMA 5-15P to 2x IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2233
Product Name Pwr Cord, N5-15P-2X Iec C13, 3 , 15A; Connector To Connector L-Com
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details