L-com, Inc. Pwr Cord, N5-15P-2X Iec C13, 2 , 10A; Connector To Connector L-Com N515P-C132-10-2F

Description
PWR CORD, N5-15P-2X IEC C13, 2 , 10A; Connector to Connector:NEMA 5-15P to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:2ft
Description
PWR CORD, N5-15P-2X IEC C13, 2 , 10A; Connector to Connector:NEMA 5-15P to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:2ft

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, N5-15P-2X Iec C13, 2 , 10A; Connector To Connector L-Com - 60AK2228 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, N5-15P-2X Iec C13, 2 , 10A; Connector To Connector L-Com
60AK2228
Pwr Cord, N5-15P-2X Iec C13, 2 , 10A; Connector To Connector L-Com 60AK2228
PWR CORD, N5-15P-2X IEC C13, 2 , 10A; Connector to Connector:NEMA 5-15P to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:2ft

PWR CORD, N5-15P-2X IEC C13, 2 , 10A; Connector to Connector:NEMA 5-15P to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:2ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK2228
Product Name Pwr Cord, N5-15P-2X Iec C13, 2 , 10A; Connector To Connector L-Com
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XL1 and X100W Mini-Hooks - 1010XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details