L-com, Inc. MRJ21 45° Right to MRJ21 45° Right, 2.0m MRJ21EE-02

Description
L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over Ethernet (PoE). Cable connection options include straight, left and right 45 degree angles as well as an RJ45 breakout. This allows for various routing schemes to component racks and equipment. These assemblies are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition, all finished assemblies are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.) Features Jackscrews for positive latching and secure cable retention that are durability tested to 500 cycles Three orientations available to best fit your application including 45° right angle, 45° left angle and straight. This cable is right to right. Designed to meet or exceed Category 5e performance standards Fully shielded design with three times the port density of standard RJ21 connectors Standard lengths of 1, 2, 3, 5, and 10 meters
Description
L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over Ethernet (PoE). Cable connection options include straight, left and right 45 degree angles as well as an RJ45 breakout. This allows for various routing schemes to component racks and equipment. These assemblies are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition, all finished assemblies are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.) Features Jackscrews for positive latching and secure cable retention that are durability tested to 500 cycles Three orientations available to best fit your application including 45° right angle, 45° left angle and straight. This cable is right to right. Designed to meet or exceed Category 5e performance standards Fully shielded design with three times the port density of standard RJ21 connectors Standard lengths of 1, 2, 3, 5, and 10 meters

Suppliers

Company
Product
Description
Supplier Links
MRJ21 45° Right to MRJ21 45° Right, 2.0m - MRJ21EE-02 - L-com, Inc.
North Andover, MA, United States
MRJ21 45° Right to MRJ21 45° Right, 2.0m
MRJ21EE-02
MRJ21 45° Right to MRJ21 45° Right, 2.0m MRJ21EE-02
L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over Ethernet (PoE). Cable connection options include straight, left and right 45 degree angles as well as an RJ45 breakout. This allows for various routing schemes to component racks and equipment. These assemblies are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition, all finished assemblies are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.) Features Jackscrews for positive latching and secure cable retention that are durability tested to 500 cycles Three orientations available to best fit your application including 45° right angle, 45° left angle and straight. This cable is right to right. Designed to meet or exceed Category 5e performance standards Fully shielded design with three times the port density of standard RJ21 connectors Standard lengths of 1, 2, 3, 5, and 10 meters

L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over Ethernet (PoE). Cable connection options include straight, left and right 45 degree angles as well as an RJ45 breakout. This allows for various routing schemes to component racks and equipment. These assemblies are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition, all finished assemblies are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.)

Features

  • Jackscrews for positive latching and secure cable retention that are durability tested to 500 cycles
  • Three orientations available to best fit your application including 45° right angle, 45° left angle and straight. This cable is right to right.
  • Designed to meet or exceed Category 5e performance standards
  • Fully shielded design with three times the port density of standard RJ21 connectors
  • Standard lengths of 1, 2, 3, 5, and 10 meters
Supplier's Site
Ca 2X Mrj21 45D Right 02M L-Com - 61T0916 - Newark, An Avnet Company
Chicago, IL, United States
Ca 2X Mrj21 45D Right 02M L-Com
61T0916
Ca 2X Mrj21 45D Right 02M L-Com 61T0916
CA 2x MRJ21 45D RIGHT 02M

CA 2x MRJ21 45D RIGHT 02M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MRJ21EE-02 61T0916
Product Name MRJ21 45° Right to MRJ21 45° Right, 2.0m Ca 2X Mrj21 45D Right 02M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hooks - 1050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details