L-com, Inc. MRJ21 Straight to MRJ21 Straight, 1.0m MRJ21DD-01

Description
L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over Ethernet (PoE). Cable connection options include straight, left and right 45 degree angles as well as an RJ45 breakout. This allows for various routing schemes to component racks and equipment. These assemblies are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition, all finished assemblies are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.) Features Designed to meet or exceed Category 5e performance standards Fully shielded design with three times the port density of standard RJ21 connectors Jackscrews for positive latching and secure cable retention that are durability tested to 500 cycles Standard lengths of 1, 2, 3, 5, and 10 meters Three orientations available to best fit your application including 45° right angle, 45° left angle and straight. This cable is straight to straight.
Description
L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over Ethernet (PoE). Cable connection options include straight, left and right 45 degree angles as well as an RJ45 breakout. This allows for various routing schemes to component racks and equipment. These assemblies are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition, all finished assemblies are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.) Features Designed to meet or exceed Category 5e performance standards Fully shielded design with three times the port density of standard RJ21 connectors Jackscrews for positive latching and secure cable retention that are durability tested to 500 cycles Standard lengths of 1, 2, 3, 5, and 10 meters Three orientations available to best fit your application including 45° right angle, 45° left angle and straight. This cable is straight to straight.

Suppliers

Company
Product
Description
Supplier Links
MRJ21 Straight to MRJ21 Straight, 1.0m - MRJ21DD-01 - L-com, Inc.
North Andover, MA, United States
MRJ21 Straight to MRJ21 Straight, 1.0m
MRJ21DD-01
MRJ21 Straight to MRJ21 Straight, 1.0m MRJ21DD-01
L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over Ethernet (PoE). Cable connection options include straight, left and right 45 degree angles as well as an RJ45 breakout. This allows for various routing schemes to component racks and equipment. These assemblies are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition, all finished assemblies are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.) Features Designed to meet or exceed Category 5e performance standards Fully shielded design with three times the port density of standard RJ21 connectors Jackscrews for positive latching and secure cable retention that are durability tested to 500 cycles Standard lengths of 1, 2, 3, 5, and 10 meters Three orientations available to best fit your application including 45° right angle, 45° left angle and straight. This cable is straight to straight.

L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over Ethernet (PoE). Cable connection options include straight, left and right 45 degree angles as well as an RJ45 breakout. This allows for various routing schemes to component racks and equipment. These assemblies are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition, all finished assemblies are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.)

Features

  • Designed to meet or exceed Category 5e performance standards
  • Fully shielded design with three times the port density of standard RJ21 connectors
  • Jackscrews for positive latching and secure cable retention that are durability tested to 500 cycles
  • Standard lengths of 1, 2, 3, 5, and 10 meters
  • Three orientations available to best fit your application including 45° right angle, 45° left angle and straight. This cable is straight to straight.
Supplier's Site
Ca Mrj21 Mrj21 01M L-Com - 61T0900 - Newark, An Avnet Company
Chicago, IL, United States
Ca Mrj21 Mrj21 01M L-Com
61T0900
Ca Mrj21 Mrj21 01M L-Com 61T0900
CA MRJ21 MRJ21 01M

CA MRJ21 MRJ21 01M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MRJ21DD-01 61T0900
Product Name MRJ21 Straight to MRJ21 Straight, 1.0m Ca Mrj21 Mrj21 01M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details