L-com, Inc. MRJ21 Straight to 6x RJ45 Breakout, 3.0m MRJ21AD-03

Description
L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over Ethernet (PoE). Cable connection options include straight, left and right 45 degree angles as well as an RJ45 breakout. This allows for various routing schemes to component racks and equipment. These assemblies are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition, all finished assemblies are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.) Features Designed to meet or exceed Category 5e performance standards Three times the port density of standard RJ21 connectors Jackscrews for positive latching and secure cable retention that are durability tested to 500 cycles Standard lengths of 1, 2, 3, 5, and 10 meters Three orientations available to best fit your application including 45° right angle, 45° left angle and straight. This cable is straight to breakout.
Description
L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over Ethernet (PoE). Cable connection options include straight, left and right 45 degree angles as well as an RJ45 breakout. This allows for various routing schemes to component racks and equipment. These assemblies are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition, all finished assemblies are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.) Features Designed to meet or exceed Category 5e performance standards Three times the port density of standard RJ21 connectors Jackscrews for positive latching and secure cable retention that are durability tested to 500 cycles Standard lengths of 1, 2, 3, 5, and 10 meters Three orientations available to best fit your application including 45° right angle, 45° left angle and straight. This cable is straight to breakout.

Suppliers

Company
Product
Description
Supplier Links
MRJ21 Straight to 6x RJ45 Breakout, 3.0m - MRJ21AD-03 - L-com, Inc.
North Andover, MA, United States
MRJ21 Straight to 6x RJ45 Breakout, 3.0m
MRJ21AD-03
MRJ21 Straight to 6x RJ45 Breakout, 3.0m MRJ21AD-03
L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over Ethernet (PoE). Cable connection options include straight, left and right 45 degree angles as well as an RJ45 breakout. This allows for various routing schemes to component racks and equipment. These assemblies are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition, all finished assemblies are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.) Features Designed to meet or exceed Category 5e performance standards Three times the port density of standard RJ21 connectors Jackscrews for positive latching and secure cable retention that are durability tested to 500 cycles Standard lengths of 1, 2, 3, 5, and 10 meters Three orientations available to best fit your application including 45° right angle, 45° left angle and straight. This cable is straight to breakout.

L-com is proud to offer MRJ21 (Mini RJ21) cable assemblies that are designed to support increased patch panel density in telecom and premise wiring applications. These cables support network applications such as Gigabit Ethernet, Voice over Internet Protocol (VoIP), and Power over Ethernet (PoE). Cable connection options include straight, left and right 45 degree angles as well as an RJ45 breakout. This allows for various routing schemes to component racks and equipment. These assemblies are manufactured by Bel-Stewart, an industry leader in telecommunication equipment. In addition, all finished assemblies are fully UL listed. (MRJ21 is a trademark owned by Tyco Electronics Corporation and is used under license.)

Features

  • Designed to meet or exceed Category 5e performance standards
  • Three times the port density of standard RJ21 connectors
  • Jackscrews for positive latching and secure cable retention that are durability tested to 500 cycles
  • Standard lengths of 1, 2, 3, 5, and 10 meters
  • Three orientations available to best fit your application including 45° right angle, 45° left angle and straight. This cable is straight to breakout.
Supplier's Site
Ca 6X Rj45 Mrj21 03M L-Com - 61T0892 - Newark, An Avnet Company
Chicago, IL, United States
Ca 6X Rj45 Mrj21 03M L-Com
61T0892
Ca 6X Rj45 Mrj21 03M L-Com 61T0892
CA 6x RJ45 MRJ21 03M

CA 6x RJ45 MRJ21 03M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MRJ21AD-03 61T0892
Product Name MRJ21 Straight to 6x RJ45 Breakout, 3.0m Ca 6X Rj45 Mrj21 03M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details