L-com, Inc. MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM4 50/125um Multimode, LSZH Jacket, Aqua, 1 meter MPMM8OM4BZ-1

Description
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Type B Polarity Cable Assembly Used to connect equipment that utilizes MPO style connectors and OM4 optimized 50/125 Multimode cabling Fully compatible with US Conec MTP products Application 100 Gbps Ethernet Data Centers/Enterprise Networking Server connectivity
Description
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Type B Polarity Cable Assembly Used to connect equipment that utilizes MPO style connectors and OM4 optimized 50/125 Multimode cabling Fully compatible with US Conec MTP products Application 100 Gbps Ethernet Data Centers/Enterprise Networking Server connectivity

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM4 50/125um Multimode, LSZH Jacket, Aqua, 1 meter - MPMM8OM4BZ-1 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM4 50/125um Multimode, LSZH Jacket, Aqua, 1 meter
MPMM8OM4BZ-1
MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM4 50/125um Multimode, LSZH Jacket, Aqua, 1 meter MPMM8OM4BZ-1
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses Type B Polarity Cable Assembly Used to connect equipment that utilizes MPO style connectors and OM4 optimized 50/125 Multimode cabling Fully compatible with US Conec MTP products Application 100 Gbps Ethernet Data Centers/Enterprise Networking Server connectivity

These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses
  • Type B Polarity Cable Assembly
  • Used to connect equipment that utilizes MPO style connectors and OM4 optimized 50/125 Multimode cabling
  • Fully compatible with US Conec MTP products

Application

  • 100 Gbps Ethernet
  • Data Centers/Enterprise Networking
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMM8OM4BZ-1
Product Name MPO w/ pins to MPO w/ pins, 8 fiber,Type B,OM4 50/125um Multimode, LSZH Jacket, Aqua, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details