L-com, Inc. Mpo W/ Pins To Mpo W/ Pins, 8 Fiber, Type A, 40Gb L-Com MPMM8OM4AP-3

Description
MPO W/ PINS TO MPO W/ PINS, 8 FIBER, TYPE A, 40GB
Description
MPO W/ PINS TO MPO W/ PINS, 8 FIBER, TYPE A, 40GB
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO W/ Pins, 8 Fiber, Type A, 40Gb is a fiber optic cable assembly designed for high-speed data transmission. It features MPO male connectors on both ends, accommodating 8 fibers in a round cable configuration. The cable is rated for 40Gb and utilizes 50/125 multimode OM4 fiber, ensuring efficient performance in data center and networking applications. The assembly is compliant with the EU RoHS directive and comes with dust caps for protection. Available lengths include 1.0m, 3.0m, 5.0m, and 10.0m, providing flexibility for various installation needs. The cable jacket is OFNP rated, making it suitable for plenum spaces.

Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO W/ Pins, 8 Fiber, Type A, 40Gb is a fiber optic cable assembly designed for high-speed data transmission. It features MPO male connectors on both ends, accommodating 8 fibers in a round cable configuration. The cable is rated for 40Gb and utilizes 50/125 multimode OM4 fiber, ensuring efficient performance in data center and networking applications. The assembly is compliant with the EU RoHS directive and comes with dust caps for protection. Available lengths include 1.0m, 3.0m, 5.0m, and 10.0m, providing flexibility for various installation needs. The cable jacket is OFNP rated, making it suitable for plenum spaces.

Suppliers

Company
Product
Description
Supplier Links
Mpo W/ Pins To Mpo W/ Pins, 8 Fiber, Type A, 40Gb L-Com - 52AK1287 - Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo W/ Pins, 8 Fiber, Type A, 40Gb L-Com
52AK1287
Mpo W/ Pins To Mpo W/ Pins, 8 Fiber, Type A, 40Gb L-Com 52AK1287
MPO W/ PINS TO MPO W/ PINS, 8 FIBER, TYPE A, 40GB

MPO W/ PINS TO MPO W/ PINS, 8 FIBER, TYPE A, 40GB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK1287
Product Name Mpo W/ Pins To Mpo W/ Pins, 8 Fiber, Type A, 40Gb L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XK Double Gripper Micro-Hooks - 1001XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details