L-com, Inc. MPO w/ pins to MPO w/ pins, 8 fiber,Type A,OM3 50/125um Multimode, OFNR Jacket, Aqua, 10 meter MPMM8OM3AR-10

Description
These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) Jacket complies with strict building codes Type A Polarity Cable Assembly Fully compatible with US Conec MTP products Used to connect equipment that utilizes MPO style connectors and OM3 10 Gigabit 50/125 Multimode Used to connect equipment that utilizes MPO style connectors and OM3 optimized 50/125 Multimode cabling cabling Application Data Centers/Enterprise Networking Server connectivity 40Gbps Ethernet
Description
These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) Jacket complies with strict building codes Type A Polarity Cable Assembly Fully compatible with US Conec MTP products Used to connect equipment that utilizes MPO style connectors and OM3 10 Gigabit 50/125 Multimode Used to connect equipment that utilizes MPO style connectors and OM3 optimized 50/125 Multimode cabling cabling Application Data Centers/Enterprise Networking Server connectivity 40Gbps Ethernet

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to MPO w/ pins, 8 fiber,Type A,OM3 50/125um Multimode, OFNR Jacket, Aqua, 10 meter - MPMM8OM3AR-10 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to MPO w/ pins, 8 fiber,Type A,OM3 50/125um Multimode, OFNR Jacket, Aqua, 10 meter
MPMM8OM3AR-10
MPO w/ pins to MPO w/ pins, 8 fiber,Type A,OM3 50/125um Multimode, OFNR Jacket, Aqua, 10 meter MPMM8OM3AR-10
These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) Jacket complies with strict building codes Type A Polarity Cable Assembly Fully compatible with US Conec MTP products Used to connect equipment that utilizes MPO style connectors and OM3 10 Gigabit 50/125 Multimode Used to connect equipment that utilizes MPO style connectors and OM3 optimized 50/125 Multimode cabling cabling Application Data Centers/Enterprise Networking Server connectivity 40Gbps Ethernet

These L-com multi-fiber round cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 40 Gigabit rated 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. These cables are specially designed and wired to work with QSFP (40G) transceivers and are rated to 40 Gig. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • OFNR (Riser Rated) Jacket complies with strict building codes
  • Type A Polarity Cable Assembly
  • Fully compatible with US Conec MTP products
  • Used to connect equipment that utilizes MPO style connectors and OM3 10 Gigabit 50/125 Multimode Used to connect equipment that utilizes MPO style connectors and OM3 optimized 50/125 Multimode cabling cabling

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40Gbps Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMM8OM3AR-10
Product Name MPO w/ pins to MPO w/ pins, 8 fiber,Type A,OM3 50/125um Multimode, OFNR Jacket, Aqua, 10 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5366456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details