L-com, Inc. Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com MPMM24OM5BZ-5

Description
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com - 51AH7352 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com
51AH7352
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com 51AH7352
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7352
Product Name Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, RG59 Single Shielded Video Cable - 8910 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details