L-com, Inc. MPO w/ pins to MPO w/ pins, 24 Fiber Round, OM4 100G 50/125 Multimode, LSZH Jacket, Aqua, 5.0m MPMM24OM4-5

Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode, 100gig rated fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. Available in 6, 12 or 24 count MPO to MPO versions with or without alignment pins as well as MPO to fan-out assemblies utilizing LC, SC or ST connectors. MPO cassettes are also available from L-com. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features 24 Channel MPO connector with 24 count fiber cable for maximum, future-proof density and throughput Fully compatible with US Conec MTP products LSZH (Low Smoke Zero Halogen) jacket to protect valuable lives and equipment Contact L-com today for custom lengths or pin-outs Used to connect equipment that utilizes MPO style connectors and OM4 100 Gigabit 50/125 Multimode cabling Application Data Center SAN (Storage Area Network) Ethernet and Telecom LAN Server farms Enterprise or Campus Networks
Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode, 100gig rated fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. Available in 6, 12 or 24 count MPO to MPO versions with or without alignment pins as well as MPO to fan-out assemblies utilizing LC, SC or ST connectors. MPO cassettes are also available from L-com. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features 24 Channel MPO connector with 24 count fiber cable for maximum, future-proof density and throughput Fully compatible with US Conec MTP products LSZH (Low Smoke Zero Halogen) jacket to protect valuable lives and equipment Contact L-com today for custom lengths or pin-outs Used to connect equipment that utilizes MPO style connectors and OM4 100 Gigabit 50/125 Multimode cabling Application Data Center SAN (Storage Area Network) Ethernet and Telecom LAN Server farms Enterprise or Campus Networks

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to MPO w/ pins, 24 Fiber Round, OM4 100G 50/125 Multimode, LSZH Jacket, Aqua, 5.0m - MPMM24OM4-5 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to MPO w/ pins, 24 Fiber Round, OM4 100G 50/125 Multimode, LSZH Jacket, Aqua, 5.0m
MPMM24OM4-5
MPO w/ pins to MPO w/ pins, 24 Fiber Round, OM4 100G 50/125 Multimode, LSZH Jacket, Aqua, 5.0m MPMM24OM4-5
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode, 100gig rated fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. Available in 6, 12 or 24 count MPO to MPO versions with or without alignment pins as well as MPO to fan-out assemblies utilizing LC, SC or ST connectors. MPO cassettes are also available from L-com. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features 24 Channel MPO connector with 24 count fiber cable for maximum, future-proof density and throughput Fully compatible with US Conec MTP products LSZH (Low Smoke Zero Halogen) jacket to protect valuable lives and equipment Contact L-com today for custom lengths or pin-outs Used to connect equipment that utilizes MPO style connectors and OM4 100 Gigabit 50/125 Multimode cabling Application Data Center SAN (Storage Area Network) Ethernet and Telecom LAN Server farms Enterprise or Campus Networks

These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode, 100gig rated fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. Available in 6, 12 or 24 count MPO to MPO versions with or without alignment pins as well as MPO to fan-out assemblies utilizing LC, SC or ST connectors. MPO cassettes are also available from L-com. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today.

Features

  • 24 Channel MPO connector with 24 count fiber cable for maximum, future-proof density and throughput
  • Fully compatible with US Conec MTP products
  • LSZH (Low Smoke Zero Halogen) jacket to protect valuable lives and equipment
  • Contact L-com today for custom lengths or pin-outs
  • Used to connect equipment that utilizes MPO style connectors and OM4 100 Gigabit 50/125 Multimode cabling

Application

  • Data Center SAN (Storage Area Network)
  • Ethernet and Telecom
  • LAN
  • Server farms
  • Enterprise or Campus Networks
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMM24OM4-5
Product Name MPO w/ pins to MPO w/ pins, 24 Fiber Round, OM4 100G 50/125 Multimode, LSZH Jacket, Aqua, 5.0m
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 135597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details