L-com, Inc. Fibre Optic Lead Assy, Mpo Plug, Mm, 10M; Fibre Optic Connector A L-Com MPMM24OM4-10

Description
FIBRE OPTIC LEAD ASSY, MPO PLUG, MM, 10M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC LEAD ASSY, MPO PLUG, MM, 10M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Lead Assy, Mpo Plug, Mm, 10M; Fibre Optic Connector A L-Com - 74AC7783 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Lead Assy, Mpo Plug, Mm, 10M; Fibre Optic Connector A L-Com
74AC7783
Fibre Optic Lead Assy, Mpo Plug, Mm, 10M; Fibre Optic Connector A L-Com 74AC7783
FIBRE OPTIC LEAD ASSY, MPO PLUG, MM, 10M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC LEAD ASSY, MPO PLUG, MM, 10M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC7783
Product Name Fibre Optic Lead Assy, Mpo Plug, Mm, 10M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details