L-com, Inc. Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 10Gb L-Com MPMM24OM3BZ-1

Description
MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE B, 10GB
Description
MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE B, 10GB
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO W/ Pins To MPO W/ Pins, 24 Fiber, Type B, 10Gb L-Com is a fiber optic cable assembly designed for high-speed data transmission. It features a 24-fiber round cable with a 10Gb capacity, utilizing 50/125 multimode OM3 fiber. The cable is constructed with a low smoke zero halogen (LSZH) jacket, which enhances safety in environments where fire hazards are a concern. This product includes alignment pins for secure connections and is compliant with the EU RoHS directive, ensuring it meets environmental standards. Each assembly is individually packaged, and all connectors come with a dust cap for protection. The available lengths for this assembly range from 1 meter to 10 meters, accommodating various installation needs.

Datasheet Summary
Powered by GS/AI

The MPO W/ Pins To MPO W/ Pins, 24 Fiber, Type B, 10Gb L-Com is a fiber optic cable assembly designed for high-speed data transmission. It features a 24-fiber round cable with a 10Gb capacity, utilizing 50/125 multimode OM3 fiber. The cable is constructed with a low smoke zero halogen (LSZH) jacket, which enhances safety in environments where fire hazards are a concern. This product includes alignment pins for secure connections and is compliant with the EU RoHS directive, ensuring it meets environmental standards. Each assembly is individually packaged, and all connectors come with a dust cap for protection. The available lengths for this assembly range from 1 meter to 10 meters, accommodating various installation needs.

Suppliers

Company
Product
Description
Supplier Links
Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 10Gb L-Com - 52AK1229 - Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 10Gb L-Com
52AK1229
Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 10Gb L-Com 52AK1229
MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE B, 10GB

MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE B, 10GB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK1229
Product Name Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 10Gb L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligators - 1059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details