L-com, Inc. Fibre Optic Lead Assy, Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com MPMM24OM3-5

Description
FIBRE OPTIC LEAD ASSY, MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC LEAD ASSY, MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Lead Assy, Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com - 74AC7781 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Lead Assy, Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com
74AC7781
Fibre Optic Lead Assy, Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com 74AC7781
FIBRE OPTIC LEAD ASSY, MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC LEAD ASSY, MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC7781
Product Name Fibre Optic Lead Assy, Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Bantam Plug Test Cable - 2626 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details