FIBRE OPTIC LEAD ASSY, MPO PLUG, MM, 1M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 74AC7778 |
| Product Name | Fibre Optic Lead Assy, Mpo Plug, Mm, 1M; Fibre Optic Connector A L-Com |
| Product Type | Fibre Channel |