L-com, Inc. Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 62.5 L-Com MPMM24OM1BZ-3

Description
MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE B, 62.5
Description
MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE B, 62.5
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO W/ Pins, 24 Fiber, Type B, 62.5 is a fiber optic cable assembly designed for high-performance data transmission. It features a 24-fiber round cable constructed from 62.5/125 multimode OM1 fiber, which is suitable for various networking applications. The cable is jacketed with low smoke zero halogen (LSZH) material, enhancing safety in environments where fire hazards are a concern. This product includes alignment pins for secure connections and is compliant with the EU RoHS directive. Each assembly is individually packaged, ensuring protection during transport and storage. The wiring map follows Type B configuration, with specific color coding for each fiber, facilitating easy installation and troubleshooting. Available lengths include 1.0, 3.0, 5.0, and 10.0 meters, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO W/ Pins, 24 Fiber, Type B, 62.5 is a fiber optic cable assembly designed for high-performance data transmission. It features a 24-fiber round cable constructed from 62.5/125 multimode OM1 fiber, which is suitable for various networking applications. The cable is jacketed with low smoke zero halogen (LSZH) material, enhancing safety in environments where fire hazards are a concern. This product includes alignment pins for secure connections and is compliant with the EU RoHS directive. Each assembly is individually packaged, ensuring protection during transport and storage. The wiring map follows Type B configuration, with specific color coding for each fiber, facilitating easy installation and troubleshooting. Available lengths include 1.0, 3.0, 5.0, and 10.0 meters, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 62.5 L-Com - 52AK1187 - Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 62.5 L-Com
52AK1187
Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 62.5 L-Com 52AK1187
MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE B, 62.5

MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE B, 62.5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK1187
Product Name Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 62.5 L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details