L-com, Inc. Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 62.5 L-Com MPMM24OM1BR-5

Description
MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE B, 62.5
Description
MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE B, 62.5
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO W/ Pins, 24 Fiber, Type B, 62.5 from L-Com features a 24 fiber round cable with a 62.5/125 multimode OM1 specification and is OFNR (Riser) rated, making it suitable for vertical installations. The cable is color-coded with an orange jacket and includes alignment pins for proper connectivity. Each connector is supplied with a dust cap and is individually packaged according to L-Com specifications. The product complies with the EU RoHS directive, ensuring it meets environmental standards. This assembly is available in various lengths, including 1 meter, 3 meters, 5 meters, and 10 meters, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO W/ Pins, 24 Fiber, Type B, 62.5 from L-Com features a 24 fiber round cable with a 62.5/125 multimode OM1 specification and is OFNR (Riser) rated, making it suitable for vertical installations. The cable is color-coded with an orange jacket and includes alignment pins for proper connectivity. Each connector is supplied with a dust cap and is individually packaged according to L-Com specifications. The product complies with the EU RoHS directive, ensuring it meets environmental standards. This assembly is available in various lengths, including 1 meter, 3 meters, 5 meters, and 10 meters, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 62.5 L-Com - 52AK1184 - Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 62.5 L-Com
52AK1184
Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 62.5 L-Com 52AK1184
MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE B, 62.5

MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE B, 62.5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK1184
Product Name Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type B, 62.5 L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details