L-com, Inc. Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type A, 62.5 L-Com MPMM24OM1AP-5

Description
MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE A, 62.5
Description
MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE A, 62.5
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO W/ Pins, 24 Fiber, Type A, 62.5 from L-Com is a 24-fiber round cable designed for multimode applications, specifically utilizing OM1 fiber with a 62.5/125 micron specification. The cable features an OFNP (plenum) rated jacket in orange color, ensuring compliance with fire safety regulations for indoor installations. This product includes MPO male connectors on both ends, with a wiring configuration that follows the Type A standard. Each connector is supplied with a dust cap to protect the fiber ends when not in use. The cable is available in various lengths, including 1 meter, 3 meters, 5 meters, and 10 meters, allowing for flexibility in installation. Engineers considering this product should note its regulatory compliance with the EU RoHS directive, indicating it meets environmental standards. The overall cable length tolerance is specified, ensuring reliability in installation measurements.

Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO W/ Pins, 24 Fiber, Type A, 62.5 from L-Com is a 24-fiber round cable designed for multimode applications, specifically utilizing OM1 fiber with a 62.5/125 micron specification. The cable features an OFNP (plenum) rated jacket in orange color, ensuring compliance with fire safety regulations for indoor installations. This product includes MPO male connectors on both ends, with a wiring configuration that follows the Type A standard. Each connector is supplied with a dust cap to protect the fiber ends when not in use. The cable is available in various lengths, including 1 meter, 3 meters, 5 meters, and 10 meters, allowing for flexibility in installation. Engineers considering this product should note its regulatory compliance with the EU RoHS directive, indicating it meets environmental standards. The overall cable length tolerance is specified, ensuring reliability in installation measurements.

Suppliers

Company
Product
Description
Supplier Links
Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type A, 62.5 L-Com - 52AK1166 - Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type A, 62.5 L-Com
52AK1166
Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type A, 62.5 L-Com 52AK1166
MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE A, 62.5

MPO W/ PINS TO MPO W/ PINS, 24 FIBER, TYPE A, 62.5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK1166
Product Name Mpo W/ Pins To Mpo W/ Pins, 24 Fiber, Type A, 62.5 L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XM Micro-Hooks, Twisted Pair Test Cable - 3050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details