L-com, Inc. Fibre Cord, Mpo-Mpo, Mm, 5M; Fibre Optic Connector A L-Com MPMM12OM5BR-5

Description
FIBRE CORD, MPO-MPO, MM, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO-MPO, MM, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo-Mpo, Mm, 5M; Fibre Optic Connector A L-Com - 29AH9299 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo-Mpo, Mm, 5M; Fibre Optic Connector A L-Com
29AH9299
Fibre Cord, Mpo-Mpo, Mm, 5M; Fibre Optic Connector A L-Com 29AH9299
FIBRE CORD, MPO-MPO, MM, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO-MPO, MM, 5M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9299
Product Name Fibre Cord, Mpo-Mpo, Mm, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hook and Miniature Alligator - 1051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details