L-com, Inc. Fibre Cord, Mpo-Mpo, Mm, 25M; Fibre Optic Connector A L-Com MPMM12OM5AZ-25

Description
FIBRE CORD, MPO-MPO, MM, 25M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:25m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO-MPO, MM, 25M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:25m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo-Mpo, Mm, 25M; Fibre Optic Connector A L-Com - 29AH9290 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo-Mpo, Mm, 25M; Fibre Optic Connector A L-Com
29AH9290
Fibre Cord, Mpo-Mpo, Mm, 25M; Fibre Optic Connector A L-Com 29AH9290
FIBRE CORD, MPO-MPO, MM, 25M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:25m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO-MPO, MM, 25M; Fibre Optic Connector A:MPO; Fibre Optic Connector B:MPO; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:25m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9290
Product Name Fibre Cord, Mpo-Mpo, Mm, 25M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details