L-com, Inc. Fiber patch cable MPO male to MPO male, 12 fiber MMF OM3 type B, OFNP (Plenum-rated), 1-meter MPMM12OM3BP-1

Description
The L-com MPMM12OM3BP-1 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Multimode OM3 fiber. The L-com MPMM12OM3BP-1 is an 12-fiber MPO cable with type B polarity and an OFNP Plenum-rated jacket, with fiber cable length 1-meter. The L-com MPMM12OM3BP-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Multimode OM3 Cable Jacket: OFNP (Plenum-rated) Cable Length: 1 meter Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPMM12OM3BP-1 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Multimode OM3 fiber. The L-com MPMM12OM3BP-1 is an 12-fiber MPO cable with type B polarity and an OFNP Plenum-rated jacket, with fiber cable length 1-meter. The L-com MPMM12OM3BP-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Multimode OM3 Cable Jacket: OFNP (Plenum-rated) Cable Length: 1 meter Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO male to MPO male, 12 fiber MMF OM3 type B, OFNP (Plenum-rated), 1-meter - MPMM12OM3BP-1 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO male to MPO male, 12 fiber MMF OM3 type B, OFNP (Plenum-rated), 1-meter
MPMM12OM3BP-1
Fiber patch cable MPO male to MPO male, 12 fiber MMF OM3 type B, OFNP (Plenum-rated), 1-meter MPMM12OM3BP-1
The L-com MPMM12OM3BP-1 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Multimode OM3 fiber. The L-com MPMM12OM3BP-1 is an 12-fiber MPO cable with type B polarity and an OFNP Plenum-rated jacket, with fiber cable length 1-meter. The L-com MPMM12OM3BP-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Male Cable Type: Multimode OM3 Cable Jacket: OFNP (Plenum-rated) Cable Length: 1 meter Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPMM12OM3BP-1 is an MPO fiber patch cable. It features MPO Male to MPO Male connectors and utilizes Multimode OM3 fiber. The L-com MPMM12OM3BP-1 is an 12-fiber MPO cable with type B polarity and an OFNP Plenum-rated jacket, with fiber cable length 1-meter. The L-com MPMM12OM3BP-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Male to MPO Male
  • Cable Type: Multimode OM3
  • Cable Jacket: OFNP (Plenum-rated)
  • Cable Length: 1 meter

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMM12OM3BP-1
Product Name Fiber patch cable MPO male to MPO male, 12 fiber MMF OM3 type B, OFNP (Plenum-rated), 1-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2873368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OM5
Operating Temperature 60 C (140 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, SMA. - F-MBE-1SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type SMA; SMA
View Details