L-com, Inc. Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type B, 10Gb L-Com MPMF24OM3BR-10

Description
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE B, 10GB
Description
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE B, 10GB
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO No Pins, 24 Fiber, Type B, 10Gb L-Com is a fiber optic cable assembly designed for high-speed data transmission. It features a 24-fiber round cable with a 10GB 50/125 multimode OM3 specification, suitable for various networking applications. The cable is OFNR (riser) rated and comes with an aqua-colored jacket. This product includes connectors with dust caps and adheres to the EU RoHS directive for regulatory compliance. The wiring map follows Type B configuration, ensuring compatibility with standard systems. Available lengths include 1.0 meters, 3.0 meters, 5.0 meters, and 10.0 meters, providing flexibility for different installation requirements. Engineers should consider this product for projects requiring reliable and efficient fiber optic connections in data centers or telecommunications environments.

Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO No Pins, 24 Fiber, Type B, 10Gb L-Com is a fiber optic cable assembly designed for high-speed data transmission. It features a 24-fiber round cable with a 10GB 50/125 multimode OM3 specification, suitable for various networking applications. The cable is OFNR (riser) rated and comes with an aqua-colored jacket. This product includes connectors with dust caps and adheres to the EU RoHS directive for regulatory compliance. The wiring map follows Type B configuration, ensuring compatibility with standard systems. Available lengths include 1.0 meters, 3.0 meters, 5.0 meters, and 10.0 meters, providing flexibility for different installation requirements. Engineers should consider this product for projects requiring reliable and efficient fiber optic connections in data centers or telecommunications environments.

Suppliers

Company
Product
Description
Supplier Links
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type B, 10Gb L-Com - 52AK1002 - Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type B, 10Gb L-Com
52AK1002
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type B, 10Gb L-Com 52AK1002
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE B, 10GB

MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE B, 10GB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK1002
Product Name Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type B, 10Gb L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details