L-com, Inc. Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type B, 10Gb L-Com MPMF24OM3BP-3

Description
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE B, 10GB
Description
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE B, 10GB
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO No Pins, 24 Fiber, Type B, 10Gb L-Com is a fiber optic cable assembly designed for high-speed data transmission. It features a 24-fiber MPO male connector on one end and an MPO female connector without pins on the other, facilitating seamless connectivity in multimode applications. The cable is constructed with 50/125 micron OM3 multimode fiber, which supports data rates up to 10Gb. It is plenum-rated (OFNP), making it suitable for installation in air-handling spaces. The cable is available in various lengths, including 1 meter, 3 meters, 5 meters, and 10 meters. Each assembly is individually packaged and includes dust caps for connector protection. The product complies with the EU RoHS directive, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO No Pins, 24 Fiber, Type B, 10Gb L-Com is a fiber optic cable assembly designed for high-speed data transmission. It features a 24-fiber MPO male connector on one end and an MPO female connector without pins on the other, facilitating seamless connectivity in multimode applications. The cable is constructed with 50/125 micron OM3 multimode fiber, which supports data rates up to 10Gb. It is plenum-rated (OFNP), making it suitable for installation in air-handling spaces. The cable is available in various lengths, including 1 meter, 3 meters, 5 meters, and 10 meters. Each assembly is individually packaged and includes dust caps for connector protection. The product complies with the EU RoHS directive, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type B, 10Gb L-Com - 52AK0999 - Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type B, 10Gb L-Com
52AK0999
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type B, 10Gb L-Com 52AK0999
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE B, 10GB

MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE B, 10GB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0999
Product Name Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type B, 10Gb L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details