L-com, Inc. Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 10Gb L-Com MPMF24OM3AR-1

Description
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE A, 10GB
Description
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE A, 10GB
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO No Pins, 24 Fiber, Type A, 10Gb is a fiber optic cable assembly designed for high-speed data transmission. It features a 24-fiber round cable with a 50/125 multimode OM3 specification, suitable for 10 Gb applications. The cable is OFNR (riser) rated and comes in an aqua color. The wiring configuration follows Type A standards, ensuring compatibility with various systems. Each connector is supplied with a dust cap for protection. The product complies with the EU RoHS directive, indicating it meets environmental safety standards. This assembly is available in multiple lengths, providing flexibility for different installation requirements.

Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO No Pins, 24 Fiber, Type A, 10Gb is a fiber optic cable assembly designed for high-speed data transmission. It features a 24-fiber round cable with a 50/125 multimode OM3 specification, suitable for 10 Gb applications. The cable is OFNR (riser) rated and comes in an aqua color. The wiring configuration follows Type A standards, ensuring compatibility with various systems. Each connector is supplied with a dust cap for protection. The product complies with the EU RoHS directive, indicating it meets environmental safety standards. This assembly is available in multiple lengths, providing flexibility for different installation requirements.

Suppliers

Company
Product
Description
Supplier Links
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 10Gb L-Com - 52AK0989 - Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 10Gb L-Com
52AK0989
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 10Gb L-Com 52AK0989
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE A, 10GB

MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE A, 10GB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0989
Product Name Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 10Gb L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details