L-com, Inc. Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 50/1 L-Com MPMF24OM2AR-10

Description
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE A, 50/1
Description
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE A, 50/1
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO No Pins, 24 Fiber, Type A, 50/1 L-Com is a fiber optic cable assembly designed for high-performance networking applications. It features a 24-fiber MPO male connector on one end and a MPO female connector without pins on the other end, facilitating seamless connectivity in multimode fiber networks. The cable is constructed with 50/125 OM2 multimode fiber and is OFNR (riser) rated, ensuring compliance with fire safety standards for vertical installations. The cable is available in various lengths, including 1 meter, 3 meters, 5 meters, and 10 meters, providing flexibility for different installation requirements. Each connector is supplied with a dust cap to protect against contamination. The product complies with the EU RoHS directive, indicating it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO No Pins, 24 Fiber, Type A, 50/1 L-Com is a fiber optic cable assembly designed for high-performance networking applications. It features a 24-fiber MPO male connector on one end and a MPO female connector without pins on the other end, facilitating seamless connectivity in multimode fiber networks. The cable is constructed with 50/125 OM2 multimode fiber and is OFNR (riser) rated, ensuring compliance with fire safety standards for vertical installations. The cable is available in various lengths, including 1 meter, 3 meters, 5 meters, and 10 meters, providing flexibility for different installation requirements. Each connector is supplied with a dust cap to protect against contamination. The product complies with the EU RoHS directive, indicating it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 50/1 L-Com - 52AK0966 - Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 50/1 L-Com
52AK0966
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 50/1 L-Com 52AK0966
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE A, 50/1

MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE A, 50/1

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0966
Product Name Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 50/1 L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details