Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
L-COM, INC.
MPMF24OM1AR-3 -- MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE A, 62.5 L-COM
L-com, Inc.
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 62.5 L-Com
MPMF24OM1AR-3
Description
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE A, 62.5
Newark, An Avnet Company
Done
Datasheet
Description
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE A, 62.5
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 62.5 L-Com
52AK0943
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 62.5 L-Com
52AK0943
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE A, 62.5
MPO W/ PINS TO MPO NO PINS, 24 FIBER, TYPE A, 62.5
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
52AK0943
Product Name
Mpo W/ Pins To Mpo No Pins, 24 Fiber, Type A, 62.5 L-Com
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
SB175 8′ 1/0 Cable Assembly
CH00-1TABRK-EE00-2R5
Specs
Rated Temperature
80 C (176 F)
View Details
LEMO USA, Inc.
FGG.0K.720.DNS
View Details
E-Z-HOOK, a division of Tektest, Inc.
Between Series Adapter Cables
1224-18
Specs
Cable Length
1.5 ft (4.57 dm)
Connector Type
BNC
Standards / Certifications
RoHS
View Details
2
suppliers
Eteily Technologies India Pvt. Ltd.
SMA Female Right Angle PCB Mount Connector With 1.13mm Cable (L-10CM) + UFL Connector
ET-SFRA-PCT-5L10C-U
View Details